Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - GBU405 GBU405

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 267205-GBU405 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 267205-GBU405 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU405 - 267205-GBU405 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU405
267205-GBU405
Bridge Rectifiers - GBU405 267205-GBU405
Manufacturer: Taiwan Semiconductor Win Source Part Number: 267205-GBU405 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 267205-GBU405
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU405
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU405
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU405
Bridge Rectifiers GBU405
Bridge Rectifiers 4A 600V

Bridge Rectifiers 4A 600V

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 267205-GBU405 GBU405 GBU405
Product Name Bridge Rectifiers - GBU405 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548682P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 90 volts
View Details
 - 1PS76SB17,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers