Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - GBU405 D2G GBU405 D2G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 872615-GBU405 D2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU405 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: GBU405 D2G-ND, GBU405D2G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 872615-GBU405 D2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU405 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: GBU405 D2G-ND, GBU405D2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU405 D2G - 872615-GBU405 D2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU405 D2G
872615-GBU405 D2G
Bridge Rectifiers - GBU405 D2G 872615-GBU405 D2G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 872615-GBU405 D2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU405 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: GBU405 D2G-ND, GBU405D2G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 872615-GBU405 D2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU405
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: GBU405 D2G-ND, GBU405D2G

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU405 D2G
Bridge Rectifiers GBU405 D2G
Bridge Rectifiers 4A 600V Standard Bridge Rectif

Bridge Rectifiers 4A 600V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 872615-GBU405 D2G GBU405 D2G
Product Name Bridge Rectifiers - GBU405 D2G Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 800 volts
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1464799 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details