Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - GBU403 GBU403

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177021-GBU403 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177021-GBU403 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU403 - 1177021-GBU403 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU403
1177021-GBU403
Bridge Rectifiers - GBU403 1177021-GBU403
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177021-GBU403 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1177021-GBU403
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU403 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU403
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU403
DIODE BRIDGE 4A 200V GBU

DIODE BRIDGE 4A 200V GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU403
Bridge Rectifiers GBU403
Bridge Rectifiers 4A 200V

Bridge Rectifiers 4A 200V

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1177021-GBU403 GBU403 GBU403
Product Name Bridge Rectifiers - GBU403 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 400 volts
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222386 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details