Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1177018-GBU15L06
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 800V 15A GBU
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1177018-GBU15L06 | GBU15L06 |
| Product Name | Bridge Rectifiers - GBU15L06 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |