Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - GBU1007 D2G GBU1007 D2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 775013-GBU1007 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 1000V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 775013-GBU1007 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 1000V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1007 D2G - 775013-GBU1007 D2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1007 D2G
775013-GBU1007 D2G
Bridge Rectifiers - GBU1007 D2G 775013-GBU1007 D2G
Manufacturer: TSC America Inc. Win Source Part Number: 775013-GBU1007 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 1000V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: TSC America Inc.
Win Source Part Number: 775013-GBU1007 D2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU1007 D2G
Bridge Rectifiers GBU1007 D2G
Bridge Rectifiers 10A 1000V Standard Bridge Rectif

Bridge Rectifiers 10A 1000V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 775013-GBU1007 D2G GBU1007 D2G
Product Name Bridge Rectifiers - GBU1007 D2G Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220276 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 323
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 200 volts
View Details