Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers GBPC1506

Description
BRIDGE RECTIFIER, 15A, 600V, GBPC
Request a Quote Datasheet
Description
BRIDGE RECTIFIER, 15A, 600V, GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 6875686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6875686
Bridge Rectifiers 6875686
BRIDGE RECTIFIER, 15A, 600V, GBPC

BRIDGE RECTIFIER, 15A, 600V, GBPC

Supplier's Site
Bridge Rectifiers - 1699150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1699150
Bridge Rectifiers 1699150
BRIDGE RECTIFIER, 15A, 600V, GBPC

BRIDGE RECTIFIER, 15A, 600V, GBPC

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368045-GBPC1506 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368045-GBPC1506
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368045-GBPC1506
Win Source Part Number: 1368045-GBPC1506 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Series: GBPC Package: Tray Product Status: Active Package / Case: 4-Square, GBPC Supplier Device Package: GBPC Base Product Number: GBPC15 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1368045-GBPC1506
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Series: GBPC
Package: Tray
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC15
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 6875686 1368045-GBPC1506
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package Gbpc
RoHS Compliant RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 231300-BAR89-02LE7910 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 50 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details