Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - GBL205 D2G GBL205 D2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 774995-GBL205 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 774995-GBL205 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBL205 D2G - 774995-GBL205 D2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBL205 D2G
774995-GBL205 D2G
Bridge Rectifiers - GBL205 D2G 774995-GBL205 D2G
Manufacturer: TSC America Inc. Win Source Part Number: 774995-GBL205 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 774995-GBL205 D2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBL
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBL
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBL205 D2G
Bridge Rectifiers GBL205 D2G
Bridge Rectifiers 2A 600V Standard Bridge Rectif

Bridge Rectifiers 2A 600V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 774995-GBL205 D2G GBL205 D2G
Product Name Bridge Rectifiers - GBL205 D2G Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2467604 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2KW8KA-1 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 10000 mA
trr 2000 ns
View Details
1200 V Diode and Rectifier - 280-10ETF12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers