Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers GBL10

Description
BRIDGE RECTIFIER, 4A, 1000V, GBL
Request a Quote Datasheet
Description
BRIDGE RECTIFIER, 4A, 1000V, GBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1462269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1462269
Bridge Rectifiers 1462269
BRIDGE RECTIFIER, 4A, 1000V, GBL

BRIDGE RECTIFIER, 4A, 1000V, GBL

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1315199-GBL10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1315199-GBL10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1315199-GBL10
Win Source Part Number: 1315199-GBL10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: GBL10

Win Source Part Number: 1315199-GBL10
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, GBL
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: GBL10

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBL10
Bridge Rectifiers GBL10
Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE

Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 1462269 1315199-GBL10 GBL10
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package Gbl GBL-4
RoHS Compliant RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers