Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (F - I) - GBL10 D2 GBL10 D2

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049282-GBL10 D2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GBL10 D2GBL10D2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049282-GBL10 D2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GBL10 D2GBL10D2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GBL10 D2 - 1049282-GBL10 D2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GBL10 D2
1049282-GBL10 D2
OEM Parts - OEM Parts (F - I) - GBL10 D2 1049282-GBL10 D2
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049282-GBL10 D2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GBL10 D2GBL10D2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049282-GBL10 D2
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): GBL10 D2GBL10D2;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
GBL10 D2
Bridge Rectifiers GBL10 D2
Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE

Bridge Rectifiers 4A 1000V GLASS PASS IN LINE BRIDGE

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1049282-GBL10 D2 GBL10 D2
Product Name OEM Parts - OEM Parts (F - I) - GBL10 D2 Bridge Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG972S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky 45 V 15 A Diode and Rectifier - 280-12TQ045PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details