Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
FR206G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
FR206G
Description
DIODE GEN PURP 800V 2A DO204AC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE GEN PURP 800V 2A DO204AC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR206G
Discrete Semiconductor Products - Diodes - Rectifiers
FR206G
DIODE GEN PURP 800V 2A DO204AC
DIODE GEN PURP 800V 2A DO204AC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
FR206G
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
DO-15
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Diode and Rectifier
BAR63
Specs
Package
Bulk
View Details
3
suppliers
Micross Components, Inc.
Rectifier Diode
FS25F
Specs
I
FSM
10 amps
I
F
500 mA
t
rr
300 ns
View Details
Nexperia B.V.
30 V, 200 mA Schottky barrier diode
BAT54GWJ
Specs
Applications
Switching
Package
SOD-123; SOD123 SOD123
RoHS Compliant
RoHS
View Details
7
suppliers
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1892D1000
Specs
Life Cycle Stage
Active
V
F
1.4 volts
View Details