Manufacturer: TSC America Inc.
Win Source Part Number: 774313-F1T7GHR0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Rectifiers 1A, 1000V, G.P. FAST REC. PLASTIC RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 774313-F1T7GHR0G | F1T7GHR0G |
| Product Name | Diodes, Rectifiers - Single - F1T7GHR0G | Rectifiers |
| Package | TS-1-2 |