Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126748-ESH2DFSH
Forward Voltage: 960 mV
Power Dissipation: 400 mW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 25 ns
Max Forward Surge Current (Ifsm): 80 A
Max Junction Temperature (Tj): 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1126748-ESH2DFSH |
| Product Name | Custom Parts - Custom Parts (E - I) - ESH2DFSH |
| VF | 960 volts |