Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ESH2D R5G ESH2D R5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037199-ESH2D R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 2μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037199-ESH2D R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 2μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH2D R5G - 1037199-ESH2D R5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2D R5G
1037199-ESH2D R5G
Diodes, Rectifiers - Single - ESH2D R5G 1037199-ESH2D R5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037199-ESH2D R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 2μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 850

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1037199-ESH2D R5G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 850

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2D R5G
Rectifiers ESH2D R5G
Rectifiers 2A, 200V, SUPER FAST SM RECTIFIER

Rectifiers 2A, 200V, SUPER FAST SM RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1037199-ESH2D R5G ESH2D R5G
Product Name Diodes, Rectifiers - Single - ESH2D R5G Rectifiers
Diode Type Standard
VF 0.9000 volts
VR 200 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH10K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Specs
Life Cycle Stage Last Shipments
VF 1.2 volts
View Details