Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ESH2CA M2G ESH2CA M2G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037197-ESH2CA M2G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037197-ESH2CA M2G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH2CA M2G - 1037197-ESH2CA M2G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2CA M2G
1037197-ESH2CA M2G
Diodes, Rectifiers - Single - ESH2CA M2G 1037197-ESH2CA M2G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1037197-ESH2CA M2G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1037197-ESH2CA M2G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
ESH2CA M2G
Rectifiers ESH2CA M2G
Rectifiers 25ns 1A 150V UlFst Recov Rectifier

Rectifiers 25ns 1A 150V UlFst Recov Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1037197-ESH2CA M2G ESH2CA M2G
Product Name Diodes, Rectifiers - Single - ESH2CA M2G Rectifiers
Package SMA-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details
Diode Arrays - BAS21UE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-74; SOT457; SC-74, SOT-457
View Details
6 suppliers