Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ESH2BAHM2G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ESH2BAHM2G
Description
Rectifiers 25ns 1A 100V UlFst Recov Rectifier
Datasheet
Description
Rectifiers 25ns 1A 100V UlFst Recov Rectifier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
ESH2BAHM2G
Rectifiers
ESH2BAHM2G
Rectifiers 25ns 1A 100V UlFst Recov Rectifier
Rectifiers 25ns 1A 100V UlFst Recov Rectifier
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
ESH2BAHM2G
Product Name
Rectifiers
Package
SMA-2
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA872C10R
Specs
Package
TO-220
I
O
10 amps
V
RRM
100 volts
View Details
Micross Components, Inc.
Rectifier Diode
1N6643
Specs
I
FSM
2.5 amps
I
F
300 mA
t
rr
6 ns
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - RF
BAR66E6327HTSA1
Specs
Diode Type
PIN - 1 Pair Series Connection
Package
TO-236-3, SC-59, SOT-23-3
P
D
250 milliwatts
View Details
7
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
SP200UF
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.3300 to 0.5000 amps
View Details