Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1172738-ESH2BA
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 100V 1A DO214AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1172738-ESH2BA | ESH2BA |
| Product Name | Diodes, Rectifiers - Single - ESH2BA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |