Manufacturer: TSC America Inc.
Win Source Part Number: 774256-ESH2BA M2G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Rectifiers 25ns 1A 100V UlFst Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 774256-ESH2BA M2G | ESH2BA M2G |
| Product Name | Diodes, Rectifiers - Single - ESH2BA M2G | Rectifiers |
| Package | SMA-2 |