TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ES3J -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ES3J
Description
Rectifiers 3A 600V
Description
Rectifiers 3A 600V
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
ES3J |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AB-2
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
8 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
20 amps
VRRM
45 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 123
RoHS Compliant
RoHS
View Details