Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ES2LJ R4G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ES2LJ R4G
Description
Rectifiers 2A, 600V, SUPER FAST SM RECTIFIER
Description
Rectifiers 2A, 600V, SUPER FAST SM RECTIFIER
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
ES2LJ R4G
Rectifiers
ES2LJ R4G
Rectifiers 2A, 600V, SUPER FAST SM RECTIFIER
Rectifiers 2A, 600V, SUPER FAST SM RECTIFIER
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
ES2LJ R4G
Product Name
Rectifiers
Package
DO-214AA-2
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
High Voltage Power Rectifiers
HRSDH7.5K
Specs
I
FSM
40 amps
I
F
400 mA
t
rr
2500 ns
View Details
Sensata Technologies
B48-2 and B48-2T Series B481F-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Nexperia B.V.
Schottky Diodes & Rectifiers
BAS16
Specs
Package
SOT23; Sot-23 (to-236ab)
RoHS Compliant
RoHS
t
rr
4 ns
View Details
3
suppliers
Infineon Technologies AG
Diodes, Rectifiers - Arrays - 15CTQ035-1PBF
15CTQ035-1PBF
Specs
Diode Type
Schottky
View Details
2
suppliers