Taiwan Semiconductor Manufacturing Company, Ltd. Switching Diodes ES2JA

Description
Diode 600V 2A Super Fast Switching SMA
Request a Quote Datasheet
Description
Diode 600V 2A Super Fast Switching SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7965878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7965878
Switching Diodes 7965878
Diode 600V 2A Super Fast Switching SMA

Diode 600V 2A Super Fast Switching SMA

Supplier's Site
Switching Diodes - 7965878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7965878P
Switching Diodes 7965878P
Diode 600V 2A Super Fast Switching SMA

Diode 600V 2A Super Fast Switching SMA

Supplier's Site
Switching Diodes - 1704032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1704032
Switching Diodes 1704032
Diode 600V 2A Super Fast Switching SMA

Diode 600V 2A Super Fast Switching SMA

Supplier's Site
Diodes, Rectifiers - Single - ES2JA - 260061-ES2JA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2JA
260061-ES2JA
Diodes, Rectifiers - Single - ES2JA 260061-ES2JA
Manufacturer: Taiwan Semiconductor Win Source Part Number: 260061-ES2JA Family Name: ES2JA Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ; Introduction Date: August 12, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 260061-ES2JA
Family Name: ES2JA
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ;
Introduction Date: August 12, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - ES2JA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2JA
Single Diodes ES2JA
DIODE GEN PURP 600V 2A DO214AC

DIODE GEN PURP 600V 2A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2JA
Rectifiers ES2JA
Rectifiers 2A,600V,SUPER FAST Surf Mt SMA Rect

Rectifiers 2A,600V,SUPER FAST Surf Mt SMA Rect

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number 7965878 260061-ES2JA ES2JA ES2JA
Product Name Switching Diodes Diodes, Rectifiers - Single - ES2JA Single Diodes Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Package SMA; DO-214AC, SMA DO-214AC-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441951 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HRF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers