Manufacturer: TSC America Inc.
Win Source Part Number: 774245-ES2HR5G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 500V 2A DO214AA
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 774245-ES2HR5G | ES2HR5G |
| Product Name | Diodes, Rectifiers - Single - ES2HR5G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMB |