TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ES2G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ES2G
Description
Rectifiers 2A 400V
Description
Rectifiers 2A 400V
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
ES2G |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AA-2
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single
Diode Type
Standard - Single
Life Cycle Stage
Obsolete(EOL)
View Details
4 suppliers
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
3 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details