Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ES2G R5G ES2G R5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 918680-ES2G R5G Features: Diode Standard 400 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2G Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2GR5GTR, ES2G R5GCT, ES2GR5GDKR, ES2G R5GCT-ND, ES2G R5GDKR, ES2G R5GTR-ND, ES2G R5GDKR-ND, ES2G R5GTR, ES2GR5GCT
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 918680-ES2G R5G Features: Diode Standard 400 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2G Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2GR5GTR, ES2G R5GCT, ES2GR5GDKR, ES2G R5GCT-ND, ES2G R5GDKR, ES2G R5GTR-ND, ES2G R5GDKR-ND, ES2G R5GTR, ES2GR5GCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2G R5G - 918680-ES2G R5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2G R5G
918680-ES2G R5G
Diodes, Rectifiers - Single - ES2G R5G 918680-ES2G R5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 918680-ES2G R5G Features: Diode Standard 400 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2G Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2GR5GTR, ES2G R5GCT, ES2GR5GDKR, ES2G R5GCT-ND, ES2G R5GDKR, ES2G R5GTR-ND, ES2G R5GDKR-ND, ES2G R5GTR, ES2GR5GCT

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 918680-ES2G R5G
Features: Diode Standard 400 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES2G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: ES2GR5GTR, ES2G R5GCT, ES2GR5GDKR, ES2G R5GCT-ND, ES2G R5GDKR, ES2G R5GTR-ND, ES2G R5GDKR-ND, ES2G R5GTR, ES2GR5GCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2G R5G
Rectifiers ES2G R5G
Rectifiers 2A, 400V, SUPER FAST SM RECTIFIER

Rectifiers 2A, 400V, SUPER FAST SM RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 918680-ES2G R5G ES2G R5G
Product Name Diodes, Rectifiers - Single - ES2G R5G Rectifiers
Diode Type Diode Standard 400 V 2A Surface Mount DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Diode and Rectifier - 284-BAR50-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers