Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1172462-ES2FA
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 300V 2A DO214AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1172462-ES2FA | ES2FA |
| Product Name | Diodes, Rectifiers - Single - ES2FA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |