Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ES2FA R3G ES2FA R3G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 774243-ES2FA R3G Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 300V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2A Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 774243-ES2FA R3G Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 300V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2A Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2FA R3G - 774243-ES2FA R3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2FA R3G
774243-ES2FA R3G
Diodes, Rectifiers - Single - ES2FA R3G 774243-ES2FA R3G
Manufacturer: TSC America Inc. Win Source Part Number: 774243-ES2FA R3G Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 300V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2A Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TSC America Inc.
Win Source Part Number: 774243-ES2FA R3G
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2FA R3G
Rectifiers ES2FA R3G
Rectifiers 2A, 300V, SUPER FAST SM SMA RECTIFIER

Rectifiers 2A, 300V, SUPER FAST SM SMA RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 774243-ES2FA R3G ES2FA R3G
Product Name Diodes, Rectifiers - Single - ES2FA R3G Rectifiers
Diode Type Standard
VF 1.3 volts
VR 300 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details