Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single ES2DFS

Description
Win Source Part Number: 1190074-ES2DFS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-128 Supplier Device Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-ES2DFSTR,1801-E S2DFSDKR,ES2DFS,1801 -ES2DFSM3GTR-ND,-206 8-ES2DFSDKR,1801-ES2 DFSM3GCT-ND,1801-ES2 DFSM3GDKR-ND,1801-ES 2DFSM3GTR,1801-ES2DF SCT,1801-ES2DFSM3GDK R,1801-ES2DFSM3GCT,E S2DFS M3G,ES2DFS M2G,-2068-ES2DFSCT Base Product Number: ES2D
Request a Quote
Description
Win Source Part Number: 1190074-ES2DFS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-128 Supplier Device Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-ES2DFSTR,1801-E S2DFSDKR,ES2DFS,1801 -ES2DFSM3GTR-ND,-206 8-ES2DFSDKR,1801-ES2 DFSM3GCT-ND,1801-ES2 DFSM3GDKR-ND,1801-ES 2DFSM3GTR,1801-ES2DF SCT,1801-ES2DFSM3GDK R,1801-ES2DFSM3GCT,E S2DFS M3G,ES2DFS M2G,-2068-ES2DFSCT Base Product Number: ES2D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1190074-ES2DFS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1190074-ES2DFS
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1190074-ES2DFS
Win Source Part Number: 1190074-ES2DFS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-128 Supplier Device Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-ES2DFSTR,1801-E S2DFSDKR,ES2DFS,1801 -ES2DFSM3GTR-ND,-206 8-ES2DFSDKR,1801-ES2 DFSM3GCT-ND,1801-ES2 DFSM3GDKR-ND,1801-ES 2DFSM3GTR,1801-ES2DF SCT,1801-ES2DFSM3GDK R,1801-ES2DFSM3GCT,E S2DFS M3G,ES2DFS M2G,-2068-ES2DFSCT Base Product Number: ES2D

Win Source Part Number: 1190074-ES2DFS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-128
Supplier Device Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-ES2DFSTR,1801-ES2DFSDKR,ES2DFS,1801-ES2DFSM3GTR-ND,-2068-ES2DFSDKR,1801-ES2DFSM3GCT-ND,1801-ES2DFSM3GDKR-ND,1801-ES2DFSM3GTR,1801-ES2DFSCT,1801-ES2DFSM3GDKR,1801-ES2DFSM3GCT,ES2DFS M3G,ES2DFS M2G,-2068-ES2DFSCT
Base Product Number: ES2D

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1190074-ES2DFS
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 0.9500 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 50MA Diode and Rectifier - 284-SMS3923-001 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - HR1N4482US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 28 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers