Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ES2DA R3G ES2DA R3G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 871113-ES2DA R3G Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2DAR3GCT, ES2DA R3GCT, ES2DAR3GDKR, ES2DAR3GTR, ES2DA R3GTR, ES2DA R3GDKR, ES2DA R3GDKR-ND, ES2DA R3GTR-ND, ES2DA R3GCT-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 871113-ES2DA R3G Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2DAR3GCT, ES2DA R3GCT, ES2DAR3GDKR, ES2DAR3GTR, ES2DA R3GTR, ES2DA R3GDKR, ES2DA R3GDKR-ND, ES2DA R3GTR-ND, ES2DA R3GCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2DA R3G - 871113-ES2DA R3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2DA R3G
871113-ES2DA R3G
Diodes, Rectifiers - Single - ES2DA R3G 871113-ES2DA R3G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 871113-ES2DA R3G Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: ES2DAR3GCT, ES2DA R3GCT, ES2DAR3GDKR, ES2DAR3GTR, ES2DA R3GTR, ES2DA R3GDKR, ES2DA R3GDKR-ND, ES2DA R3GTR-ND, ES2DA R3GCT-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 871113-ES2DA R3G
Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES2D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: ES2DAR3GCT, ES2DA R3GCT, ES2DAR3GDKR, ES2DAR3GTR, ES2DA R3GTR, ES2DA R3GDKR, ES2DA R3GDKR-ND, ES2DA R3GTR-ND, ES2DA R3GCT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2DA R3G
Rectifiers ES2DA R3G
Rectifiers 2A, 200V, SUPER FAST SM SMA RECTIFIER

Rectifiers 2A, 200V, SUPER FAST SM SMA RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 871113-ES2DA R3G ES2DA R3G
Product Name Diodes, Rectifiers - Single - ES2DA R3G Rectifiers
Diode Type Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details