Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057796-ES2D R4
Length: 4.75 mm
Mounting: SMD (SMT)
Forward Voltage: 950 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Height: 2.41 mm
Number of Pins: 2
Width: 3.73 mm
Categories: OEM Parts(C-E)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 350 µA
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057796-ES2D R4 |
| Product Name | OEM Parts - OEM Parts (C - E) - ES2D R4 |