Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ES2BAHF2 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ES2BAHF2
Description
Rectifiers 2A, 100V, SUPER FAST SM SMA RECTIFIER
Description
Rectifiers 2A, 100V, SUPER FAST SM SMA RECTIFIER
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
ES2BAHF2
Rectifiers
ES2BAHF2
Rectifiers 2A, 100V, SUPER FAST SM SMA RECTIFIER
Rectifiers 2A, 100V, SUPER FAST SM SMA RECTIFIER
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
ES2BAHF2
Product Name
Rectifiers
Package
DO-214AC-2
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
High Current Power Rectifiers
HRSCSF4
Specs
I
FSM
1800 amps
I
F
100000 mA
t
rr
150 ns
View Details
Infineon Technologies AG
35V Diode and Rectifier
BA 892-02V E6433
Specs
Package
Tape & Reel (TR)
T
j
150 C (302 F)
View Details
3
suppliers
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: PA905C4R
Specs
Package
TO-3P
I
O
20 amps
V
RRM
400 volts
View Details