Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
ES1JFL RVG -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
ES1JFL RVG
Description
Rectifiers 35ns 1A 600V Sup Fst Rec Rectif
Description
Rectifiers 35ns 1A 600V Sup Fst Rec Rectif
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
ES1JFL RVG
Rectifiers
ES1JFL RVG
Rectifiers 35ns 1A 600V Sup Fst Rec Rectif
Rectifiers 35ns 1A 600V Sup Fst Rec Rectif
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
ES1JFL RVG
Product Name
Rectifiers
Package
Sub SMA-2
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
RF Diodes - BAR6302LE6327XTMA1
BAR6302LE6327XTMA1
Specs
Configuration
Single
Diode Type
PIN - Single
Life Cycle Stage
Active
View Details
4
suppliers
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCKV45K12F
Specs
I
FSM
10 amps
I
F
800 mA
t
rr
300 ns
View Details
Sensata Technologies
B48-2 and B48-2T Series B482H-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
SP150UF
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.3300 to 0.5000 amps
View Details