Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136730-ES1DL R2
Packaging: Tape and Reel
Length: 2.9 mm
Voltage: 250 V
Forward Voltage: 950 mV
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1 A
Height: 1.43 mm
Current: 2 A
Number of Pins: 2
Width: 1.9 mm
Categories: Custom Parts
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 35 ns
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1136730-ES1DL R2 |
| Product Name | Custom Parts - Custom Parts (E - I) - ES1DL R2 |