Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1172414-ES1BL
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 1A SUB SMA
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Step Recovery Diodes |
| Product Number | 1172414-ES1BL | ES1BL | ES1BL |
| Product Name | Diodes, Rectifiers - Single - ES1BL | Single Diodes | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Package | DO-219AB | ||
| VF | 0.9500 volts | ||
| IR | 0.0050 mA |