Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157495-DBS155GRD
Packaging: Tape and Reel
Number of Elements: 1
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 50 A
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157495-DBS155GRD |
| Product Name | Custom Parts - Custom Parts (B - D) - DBS155GRD |