Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209971-DBS101G
Termination: SMD/SMT
Length: 8.51 mm
Forward Voltage: 1.1 V
Forward Current: 1 A
Height: 3.3 mm
Number of Pins: 4
Width: 6.5 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Reverse Leakage Current: 10 µA
Max Output Current: 1 A
Max Surge Current: 50 A
Max Repetitive Reverse Voltage (Vrrm): 50 V
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209971-DBS101G |
| Product Name | Custom Parts - Custom Parts (B - D) - DBS101G |