Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBLS208G RDG DBLS208G RDG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 772517-DBLS208G RDG Series: * Family Name: DBLS208G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DF10S_F065; DB157SC; DF1510S-T3; DF10S_Q; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 772517-DBLS208G RDG Series: * Family Name: DBLS208G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DF10S_F065; DB157SC; DF1510S-T3; DF10S_Q; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBLS208G RDG - 772517-DBLS208G RDG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBLS208G RDG
772517-DBLS208G RDG
Bridge Rectifiers - DBLS208G RDG 772517-DBLS208G RDG
Manufacturer: TSC America Inc. Win Source Part Number: 772517-DBLS208G RDG Series: * Family Name: DBLS208G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DF10S_F065; DB157SC; DF1510S-T3; DF10S_Q; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TSC America Inc.
Win Source Part Number: 772517-DBLS208G RDG
Series: *
Family Name: DBLS208G
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): DF10S_F065; DB157SC; DF1510S-T3; DF10S_Q;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DBLS208G RDG
Bridge Rectifiers DBLS208G RDG
Bridge Rectifiers 2A,1200V,SMD GLASS PASSIVATED,DIP,SMD,L OW PROFILE,BRIDGE RECT.

Bridge Rectifiers 2A,1200V,SMD GLASS PASSIVATED,DIP,SMD,LOW PROFILE,BRIDGE RECT.

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 772517-DBLS208G RDG DBLS208G RDG
Product Name Bridge Rectifiers - DBLS208G RDG Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
High-speed double diode - BAV74,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details