Manufacturer: Taiwan Semiconductor
Win Source Part Number: 251092-DBLS205G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 2.0 Amp 600 Volt 50 Amp IFSM
BRIDGE RECT 1PHASE 600V 2A DBLS
BRIDGE RECT 1PHASE 600V 2A DBLS
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 251092-DBLS205G | DBLS205G | DBLS205G | DBLS205G |
| Product Name | Bridge Rectifiers - DBLS205G | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | DBLS-4 |