Manufacturer: TSC America Inc.
Win Source Part Number: 772516-DBLS203G RDG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 2μA @ 200V
Family Name: DBLS203G
Categories: Discrete Semiconductor Products
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 2A
Alternative Parts (Cross-Reference): DB203S; DF152S-T3; DB203S-C; DF152S-T3-LF;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 2A,200V,SMD GLASS PASSIVATED,DIP,SMD,L
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 772516-DBLS203G RDG | DBLS203G RDG |
| Product Name | Bridge Rectifiers - DBLS203G RDG | Bridge Rectifiers |
| Diode Type | Single Phase |