Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBLS159G RDG DBLS159G RDG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1032701-DBLS159G RDG Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A Current - Reverse Leakage @ Vr: 2μA @ 1400V Voltage - Peak Reverse (Max): 1400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1032701-DBLS159G RDG Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A Current - Reverse Leakage @ Vr: 2μA @ 1400V Voltage - Peak Reverse (Max): 1400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBLS159G RDG - 1032701-DBLS159G RDG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBLS159G RDG
1032701-DBLS159G RDG
Bridge Rectifiers - DBLS159G RDG 1032701-DBLS159G RDG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1032701-DBLS159G RDG Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A Current - Reverse Leakage @ Vr: 2μA @ 1400V Voltage - Peak Reverse (Max): 1400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1032701-DBLS159G RDG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A
Current - Reverse Leakage @ Vr: 2μA @ 1400V
Voltage - Peak Reverse (Max): 1400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: 4-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DBLS159G RDG
Bridge Rectifiers DBLS159G RDG
Bridge Rectifiers 1.5A,1400V,SMD GLASS PASSIVATED,DIP,SMD,L OW PROFILE,BRIDGE RECT.

Bridge Rectifiers 1.5A,1400V,SMD GLASS PASSIVATED,DIP,SMD,LOW PROFILE,BRIDGE RECT.

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1032701-DBLS159G RDG DBLS159G RDG
Product Name Bridge Rectifiers - DBLS159G RDG Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697412 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details
Diode Arrays - BAV99W/MIX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers