Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBLS157G DBLS157G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251091-DBLS157G Family Name: DBLS157G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DF10S_NL; DF1510S/77; DF1510S; DF1510S/45; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251091-DBLS157G Family Name: DBLS157G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DF10S_NL; DF1510S/77; DF1510S; DF1510S/45; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBLS157G - 251091-DBLS157G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBLS157G
251091-DBLS157G
Bridge Rectifiers - DBLS157G 251091-DBLS157G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251091-DBLS157G Family Name: DBLS157G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DF10S_NL; DF1510S/77; DF1510S; DF1510S/45; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 251091-DBLS157G
Family Name: DBLS157G
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): DF10S_NL; DF1510S/77; DF1510S; DF1510S/45;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBLS157G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBLS157G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBLS157G
BRIDGE RECT 1PHASE 1KV 1.5A DBLS

BRIDGE RECT 1PHASE 1KV 1.5A DBLS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 251091-DBLS157G DBLS157G
Product Name Bridge Rectifiers - DBLS157G Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 100 volts
View Details
Schottky 60 V 7 A DPAK Diode and Rectifier - 286-6CWQ06FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers