Manufacturer: Taiwan Semiconductor
Win Source Part Number: 868253-DBLS157G RDG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBLS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DBLS157
Categories: Discrete Semiconductor Products
Case / Package: DBLS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
Other Part Number: DBLS157G RDGTR-ND, DBLS157GRDGTR, DBLS157G RDGCT-ND, DBLS157GRDGCT, DBLS157G RDGDKR, DBLS157G RDGCT, DBLS157GRDGDKR, DBLS157G RDGTR, DBLS157G RDGDKR-ND
Bridge Rectifiers 1.5A,1000V,SMD GLASS PASSIVATED,DIP,SMD,L
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 868253-DBLS157G RDG | DBLS157G RDG |
| Product Name | Bridge Rectifiers - DBLS157G RDG | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBLS |