Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1166834-DBLS155G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 600V 1.5A DBLS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1166834-DBLS155G | DBLS155G |
| Product Name | Bridge Rectifiers - DBLS155G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |