Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBLS154G RDG DBLS154G RDG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 772514-DBLS154G RDG Series: * Family Name: DBLS154G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DBLS154GHRDG; CBR2-D040S TR13; DI154S_T0_10001; DI154S_T0_00001; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 772514-DBLS154G RDG Series: * Family Name: DBLS154G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DBLS154GHRDG; CBR2-D040S TR13; DI154S_T0_10001; DI154S_T0_00001; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBLS154G RDG - 772514-DBLS154G RDG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBLS154G RDG
772514-DBLS154G RDG
Bridge Rectifiers - DBLS154G RDG 772514-DBLS154G RDG
Manufacturer: TSC America Inc. Win Source Part Number: 772514-DBLS154G RDG Series: * Family Name: DBLS154G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DBLS154GHRDG; CBR2-D040S TR13; DI154S_T0_10001; DI154S_T0_00001; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TSC America Inc.
Win Source Part Number: 772514-DBLS154G RDG
Series: *
Family Name: DBLS154G
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): DBLS154GHRDG; CBR2-D040S TR13; DI154S_T0_10001; DI154S_T0_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DBLS154G RDG
Bridge Rectifiers DBLS154G RDG
Bridge Rectifiers 1.5A,400V,SMD GLASS PASSIVATED,DIP,SMD,L OW PROFILE,BRIDGE RECT.

Bridge Rectifiers 1.5A,400V,SMD GLASS PASSIVATED,DIP,SMD,LOW PROFILE,BRIDGE RECT.

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 772514-DBLS154G RDG DBLS154G RDG
Product Name Bridge Rectifiers - DBLS154G RDG Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details