Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBLS106G RD DBLS106G RD

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251088-DBLS106G RD Family Name: DBLS106G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DB106S-T; DB106SC; DB106S; DF08S1; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251088-DBLS106G RD Family Name: DBLS106G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DB106S-T; DB106SC; DB106S; DF08S1; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBLS106G RD - 251088-DBLS106G RD - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBLS106G RD
251088-DBLS106G RD
Bridge Rectifiers - DBLS106G RD 251088-DBLS106G RD
Manufacturer: Taiwan Semiconductor Win Source Part Number: 251088-DBLS106G RD Family Name: DBLS106G Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): DB106S-T; DB106SC; DB106S; DF08S1; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 251088-DBLS106G RD
Family Name: DBLS106G
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): DB106S-T; DB106SC; DB106S; DF08S1;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DBLS106G RD
Bridge Rectifiers DBLS106G RD
Bridge Rectifiers 1.0 Amp 800 Volt 50 Amp IFSM

Bridge Rectifiers 1.0 Amp 800 Volt 50 Amp IFSM

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 251088-DBLS106G RD DBLS106G RD
Product Name Bridge Rectifiers - DBLS106G RD Bridge Rectifiers
Package DBLS-4
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892-02L - 079389-BA892-02L - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers
Rectifier Diode - HRPFF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
Schottky barrier diode - 1PS74SB23,125 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
4 suppliers
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details