Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1166831-DBLS105G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Taiwan Semiconductor DBLS105G RD
Taiwan Semiconductor DBLS105G RD
Taiwan Semiconductor DBLS105G RD
Bridge Rectifiers 1.0 Amp 600 Volt 50 Amp IFSM
BRIDGE RECT 1PHASE 600V 1A DBLS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1166831-DBLS105G | 6875566P | 6875566 | DBLS105G | DBLS105G |
| Product Name | Bridge Rectifiers - DBLS105G | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | DBLS | Dbls | DBLS-4 | ||
| RoHS Compliant | RoHS | RoHS |