Manufacturer: Taiwan Semiconductor
Win Source Part Number: 251060-DBL106G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 800V 1A DBL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 251060-DBL106G | DBL106G |
| Product Name | Bridge Rectifiers - DBL106G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |