Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBL101GHC1G

Description
Win Source Part Number: 1008554-DBL101GHC1G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Series: Automotive, AEC-Q101 Package: Tube Standard Package: 100 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: DBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: DBL101
Request a Quote Datasheet
Description
Win Source Part Number: 1008554-DBL101GHC1G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Series: Automotive, AEC-Q101 Package: Tube Standard Package: 100 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: DBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: DBL101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1008554-DBL101GHC1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1008554-DBL101GHC1G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1008554-DBL101GHC1G
Win Source Part Number: 1008554-DBL101GHC1G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Series: Automotive, AEC-Q101 Package: Tube Standard Package: 100 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: DBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: DBL101

Win Source Part Number: 1008554-DBL101GHC1G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 100
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: DBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: DBL101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBL101GHC1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBL101GHC1G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBL101GHC1G
BRIDGE RECT 1PHASE 50V 1A DBL

BRIDGE RECT 1PHASE 50V 1A DBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DBL101GHC1G
Bridge Rectifiers DBL101GHC1G
Bridge Rectifiers 1A,50V,GLASS PASSIVATED,DIP,LOW PROFILE,BRIDGE RECT.

Bridge Rectifiers 1A,50V,GLASS PASSIVATED,DIP,LOW PROFILE,BRIDGE RECT.

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1008554-DBL101GHC1G DBL101GHC1G DBL101GHC1G
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
Single Diodes - 1727-BAT54QBZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details