Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055206-DB105GC1
Packaging: Rail/Tube
Number of Elements: 1
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 50 A
Number of Pins: 4
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055206-DB105GC1 |
| Product Name | OEM Parts - OEM Parts (C - E) - DB105GC1 |