Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - D2SB80 D2G D2SB80 D2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 772296-D2SB80 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 800V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 772296-D2SB80 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 800V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - D2SB80 D2G - 772296-D2SB80 D2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - D2SB80 D2G
772296-D2SB80 D2G
Bridge Rectifiers - D2SB80 D2G 772296-D2SB80 D2G
Manufacturer: TSC America Inc. Win Source Part Number: 772296-D2SB80 D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 10μA @ 800V Categories: Discrete Semiconductor Products Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 772296-D2SB80 D2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBL
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBL
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
D2SB80 D2G
Bridge Rectifiers D2SB80 D2G
Bridge Rectifiers 2A 800V Standard Bridge Rectif

Bridge Rectifiers 2A 800V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 772296-D2SB80 D2G D2SB80 D2G
Product Name Bridge Rectifiers - D2SB80 D2G Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details