0805 (CERAMICS), 500MW, 5%, SMAL
Zener Diodes 1500W 20V 5% UNI TRANSZORB-TVS
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZY55C4V7 | BZY55C4V7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | 0805 | 0805 |
| VZ | 4.7 volts |