Zener Diodes 1500W 20V 5% UNI TRANSZORB-TVS
0805 (CERAMICS), 500MW, 5%, SMAL
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZY55C12 | BZY55C12 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | 0805 | 0805 |
| Life Cycle Stage | Active | |
| VZ | 12 volts |